Capital Lighting, Inc. 39730FMPC Semi-Flush Mts.-Other 333352

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098411 Category: Semi-Flush Mount Glass: Fume Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098411 Category: Semi-Flush Mount Glass: Fume Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39730FMPC Semi-Flush Mts.-Other - 333352 - Capital Lighting, Inc.
Columbus, OH, USA
39730FMPC Semi-Flush Mts.-Other
333352
39730FMPC Semi-Flush Mts.-Other 333352
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098411 Category: Semi-Flush Mount Glass: Fume Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 18.00
Bulb
Type: LED
Qty: 12
Wattage: 1
Finish: Polished Chrome
Product Name: 12 Light Flush Mount
UPC: 783209098411
Category: Semi-Flush Mount
Glass: Fume
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333352
Product Name 39730FMPC Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details