Capital Lighting, Inc. 39728SRPC Sconces-Wall Torchieres 333351

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098398 Category: Wall Sconce Glass: Sunrise Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098398 Category: Wall Sconce Glass: Sunrise Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39728SRPC Sconces-Wall Torchieres - 333351 - Capital Lighting, Inc.
Columbus, OH, USA
39728SRPC Sconces-Wall Torchieres
333351
39728SRPC Sconces-Wall Torchieres 333351
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098398 Category: Wall Sconce Glass: Sunrise Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 41.00
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Polished Chrome
Product Name: Six Light Wall Sconce
UPC: 783209098398
Category: Wall Sconce
Glass: Sunrise
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333351
Product Name 39728SRPC Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details