Capital Lighting, Inc. 39730COPC Semi-Flush Mts.-Other 333350

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098404 Category: Semi-Flush Mount Glass: Cognac Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098404 Category: Semi-Flush Mount Glass: Cognac Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39730COPC Semi-Flush Mts.-Other - 333350 - Capital Lighting, Inc.
Columbus, OH, USA
39730COPC Semi-Flush Mts.-Other
333350
39730COPC Semi-Flush Mts.-Other 333350
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098404 Category: Semi-Flush Mount Glass: Cognac Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 18.00
Bulb
Type: LED
Qty: 12
Wattage: 1
Finish: Polished Chrome
Product Name: 12 Light Flush Mount
UPC: 783209098404
Category: Semi-Flush Mount
Glass: Cognac
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333350
Product Name 39730COPC Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details