Capital Lighting, Inc. 3150CDWSBZ Exterior -Post/Pier Head 333344

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.73 Product Name: One Light Outdoor Pole/Post Mount UPC: 783209315006 Category: Outdoor Pole/Post Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.73 Product Name: One Light Outdoor Pole/Post Mount UPC: 783209315006 Category: Outdoor Pole/Post Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
3150CDWSBZ Exterior -Post/Pier Head - 333344 - Capital Lighting, Inc.
Columbus, OH, USA
3150CDWSBZ Exterior -Post/Pier Head
333344
3150CDWSBZ Exterior -Post/Pier Head 333344
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.73 Product Name: One Light Outdoor Pole/Post Mount UPC: 783209315006 Category: Outdoor Pole/Post Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 8.73
Product Name: One Light Outdoor Pole/Post Mount
UPC: 783209315006
Category: Outdoor Pole/Post Mount
Glass: Seedy/Wilshire
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333344
Product Name 3150CDWSBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details