Capital Lighting, Inc. 22346CLFTBZ Island/Pool Table-4 Light + 333335

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Bronze Weight: 18.3 Product Name: Six Light Island Pendant UPC: 783209097100 Category: Island Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Bronze Weight: 18.3 Product Name: Six Light Island Pendant UPC: 783209097100 Category: Island Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22346CLFTBZ Island/Pool Table-4 Light + - 333335 - Capital Lighting, Inc.
Columbus, OH, USA
22346CLFTBZ Island/Pool Table-4 Light +
333335
22346CLFTBZ Island/Pool Table-4 Light + 333335
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Bronze Weight: 18.3 Product Name: Six Light Island Pendant UPC: 783209097100 Category: Island Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.50
Length 8.50
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 18.3
Product Name: Six Light Island Pendant
UPC: 783209097100
Category: Island Pendant
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333335
Product Name 22346CLFTBZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details