Capital Lighting, Inc. 22311PN Sconces-Metal 333334

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Bath Vanity UPC: 783209098145 Category: Bath Vanity Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Bath Vanity UPC: 783209098145 Category: Bath Vanity Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
22311PN Sconces-Metal - 333334 - Capital Lighting, Inc.
Columbus, OH, USA
22311PN Sconces-Metal
333334
22311PN Sconces-Metal 333334
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Bath Vanity UPC: 783209098145 Category: Bath Vanity Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.00
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Bath Vanity
UPC: 783209098145
Category: Bath Vanity
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333334
Product Name 22311PN Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details