Capital Lighting, Inc. 22314PN Bathroom Fixtures-Four Lights 333333

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Vanity UPC: 783209098169 Category: Bath Vanity Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Vanity UPC: 783209098169 Category: Bath Vanity Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
22314PN Bathroom Fixtures-Four Lights - 333333 - Capital Lighting, Inc.
Columbus, OH, USA
22314PN Bathroom Fixtures-Four Lights
333333
22314PN Bathroom Fixtures-Four Lights 333333
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Vanity UPC: 783209098169 Category: Bath Vanity Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 5.00
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Bath Vanity
UPC: 783209098169
Category: Bath Vanity
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333333
Product Name 22314PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details