Capital Lighting, Inc. 22315PN Bathroom Fixtures-Five+Lights 333331

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 5.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Bath Vanity UPC: 783209098176 Category: Bath Vanity Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 5.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Bath Vanity UPC: 783209098176 Category: Bath Vanity Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
22315PN Bathroom Fixtures-Five+Lights - 333331 - Capital Lighting, Inc.
Columbus, OH, USA
22315PN Bathroom Fixtures-Five+Lights
333331
22315PN Bathroom Fixtures-Five+Lights 333331
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 5.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Bath Vanity UPC: 783209098176 Category: Bath Vanity Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 5.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Nickel
Product Name: Five Light Bath Vanity
UPC: 783209098176
Category: Bath Vanity
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333331
Product Name 22315PN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details