Capital Lighting, Inc. 22340CLFTBZ Flush Mounts-Bowl Style 333330

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 9.26 Product Name: Three Light Flush Mount UPC: 783209097094 Category: Flush Mount Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 9.26 Product Name: Three Light Flush Mount UPC: 783209097094 Category: Flush Mount Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22340CLFTBZ Flush Mounts-Bowl Style - 333330 - Capital Lighting, Inc.
Columbus, OH, USA
22340CLFTBZ Flush Mounts-Bowl Style
333330
22340CLFTBZ Flush Mounts-Bowl Style 333330
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 9.26 Product Name: Three Light Flush Mount UPC: 783209097094 Category: Flush Mount Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Weight: 9.26
Product Name: Three Light Flush Mount
UPC: 783209097094
Category: Flush Mount
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333330
Product Name 22340CLFTBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details