Capital Lighting, Inc. 39723SRPC Pendants-Glass Down 333326

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 50.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098275 Category: Single Pendant Glass: Sunrise Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 50.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098275 Category: Single Pendant Glass: Sunrise Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39723SRPC Pendants-Glass Down - 333326 - Capital Lighting, Inc.
Columbus, OH, USA
39723SRPC Pendants-Glass Down
333326
39723SRPC Pendants-Glass Down 333326
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 50.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098275 Category: Single Pendant Glass: Sunrise Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 50.00
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Polished Chrome
Product Name: Six Light Single Pendant
UPC: 783209098275
Category: Single Pendant
Glass: Sunrise
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333326
Product Name 39723SRPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details