Capital Lighting, Inc. 22353CLFTBZ Bathroom Fixtures-Three Lights 333317

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 10.69 Product Name: Three Light Bath Vanity UPC: 783209097131 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 10.69 Product Name: Three Light Bath Vanity UPC: 783209097131 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
22353CLFTBZ Bathroom Fixtures-Three Lights - 333317 - Capital Lighting, Inc.
Columbus, OH, USA
22353CLFTBZ Bathroom Fixtures-Three Lights
333317
22353CLFTBZ Bathroom Fixtures-Three Lights 333317
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 10.69 Product Name: Three Light Bath Vanity UPC: 783209097131 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 10.69
Product Name: Three Light Bath Vanity
UPC: 783209097131
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333317
Product Name 22353CLFTBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details