Capital Lighting, Inc. 22356CLFTBZ Bathroom Fixtures-Two Lights 333316

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.6 Product Name: Two Light Bath Vanity UPC: 783209097155 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.6 Product Name: Two Light Bath Vanity UPC: 783209097155 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
22356CLFTBZ Bathroom Fixtures-Two Lights - 333316 - Capital Lighting, Inc.
Columbus, OH, USA
22356CLFTBZ Bathroom Fixtures-Two Lights
333316
22356CLFTBZ Bathroom Fixtures-Two Lights 333316
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.6 Product Name: Two Light Bath Vanity UPC: 783209097155 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 18.50
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 8.6
Product Name: Two Light Bath Vanity
UPC: 783209097155
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333316
Product Name 22356CLFTBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details