Capital Lighting, Inc. 22354CLFTBZ Bathroom Fixtures-Four Lights 333314

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Bronze Weight: 13.23 Product Name: Four Light Bath Vanity UPC: 783209097148 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Bronze Weight: 13.23 Product Name: Four Light Bath Vanity UPC: 783209097148 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
22354CLFTBZ Bathroom Fixtures-Four Lights - 333314 - Capital Lighting, Inc.
Columbus, OH, USA
22354CLFTBZ Bathroom Fixtures-Four Lights
333314
22354CLFTBZ Bathroom Fixtures-Four Lights 333314
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Bronze Weight: 13.23 Product Name: Four Light Bath Vanity UPC: 783209097148 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.25
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 13.23
Product Name: Four Light Bath Vanity
UPC: 783209097148
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333314
Product Name 22354CLFTBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details