Capital Lighting, Inc. 25128FTSN Mini Pendants-Rod 333312

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 10.34 Product Name: One Light Mini Pendant UPC: 783209097698 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 10.34 Product Name: One Light Mini Pendant UPC: 783209097698 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
25128FTSN Mini Pendants-Rod - 333312 - Capital Lighting, Inc.
Columbus, OH, USA
25128FTSN Mini Pendants-Rod
333312
25128FTSN Mini Pendants-Rod 333312
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 10.34 Product Name: One Light Mini Pendant UPC: 783209097698 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: Par 20
Qty: 1
Wattage: 50
Finish: Satin Nickel
Weight: 10.34
Product Name: One Light Mini Pendant
UPC: 783209097698
Category: Mini Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333312
Product Name 25128FTSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details