Capital Lighting, Inc. 35007CLBZ Exterior -Wall Mount 333309

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.7 Product Name: One Light Outdoor Wall Mount UPC: 783209097704 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.7 Product Name: One Light Outdoor Wall Mount UPC: 783209097704 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
35007CLBZ Exterior -Wall Mount - 333309 - Capital Lighting, Inc.
Columbus, OH, USA
35007CLBZ Exterior -Wall Mount
333309
35007CLBZ Exterior -Wall Mount 333309
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.7 Product Name: One Light Outdoor Wall Mount UPC: 783209097704 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 7.7
Product Name: One Light Outdoor Wall Mount
UPC: 783209097704
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333309
Product Name 35007CLBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details