Capital Lighting, Inc. 39704CLPC Pendants-Glass Down 333306

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: G-9 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 22.88 Product Name: 12 Light Single Pendant UPC: 783209097193 Category: Single Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: G-9 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 22.88 Product Name: 12 Light Single Pendant UPC: 783209097193 Category: Single Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39704CLPC Pendants-Glass Down - 333306 - Capital Lighting, Inc.
Columbus, OH, USA
39704CLPC Pendants-Glass Down
333306
39704CLPC Pendants-Glass Down 333306
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: G-9 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 22.88 Product Name: 12 Light Single Pendant UPC: 783209097193 Category: Single Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.00
Bulb
Type: G-9
Qty: 12
Wattage: 25
Finish: Polished Chrome
Weight: 22.88
Product Name: 12 Light Single Pendant
UPC: 783209097193
Category: Single Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333306
Product Name 39704CLPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details