Capital Lighting, Inc. 39705CLPC Pendants-Glass Down 333303

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.00 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 34.32 Product Name: 20 Light Single Pendant UPC: 783209097209 Category: Single Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.00 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 34.32 Product Name: 20 Light Single Pendant UPC: 783209097209 Category: Single Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39705CLPC Pendants-Glass Down - 333303 - Capital Lighting, Inc.
Columbus, OH, USA
39705CLPC Pendants-Glass Down
333303
39705CLPC Pendants-Glass Down 333303
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.00 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 34.32 Product Name: 20 Light Single Pendant UPC: 783209097209 Category: Single Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 10.00
Bulb
Type: G-9
Qty: 20
Wattage: 25
Finish: Polished Chrome
Weight: 34.32
Product Name: 20 Light Single Pendant
UPC: 783209097209
Category: Single Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333303
Product Name 39705CLPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details