Capital Lighting, Inc. 39707CLPC Island/Pool Table-4 Light + 333301

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.00 Length 10.00 Bulb Type: G-9 Qty: 16 Wattage: 25 Finish: Polished Chrome Weight: 35.2 Product Name: 16 Light Linear Pendant UPC: 783209097216 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.00 Length 10.00 Bulb Type: G-9 Qty: 16 Wattage: 25 Finish: Polished Chrome Weight: 35.2 Product Name: 16 Light Linear Pendant UPC: 783209097216 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39707CLPC Island/Pool Table-4 Light + - 333301 - Capital Lighting, Inc.
Columbus, OH, USA
39707CLPC Island/Pool Table-4 Light +
333301
39707CLPC Island/Pool Table-4 Light + 333301
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.00 Length 10.00 Bulb Type: G-9 Qty: 16 Wattage: 25 Finish: Polished Chrome Weight: 35.2 Product Name: 16 Light Linear Pendant UPC: 783209097216 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 10.00
Length 10.00
Bulb
Type: G-9
Qty: 16
Wattage: 25
Finish: Polished Chrome
Weight: 35.2
Product Name: 16 Light Linear Pendant
UPC: 783209097216
Category: Linear Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333301
Product Name 39707CLPC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details