Capital Lighting, Inc. 39736RBPC Large Chandeliers-Glass Shade 333199

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098541 Category: Multi-Tier Chandelier Glass: Root Beer Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098541 Category: Multi-Tier Chandelier Glass: Root Beer Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39736RBPC Large Chandeliers-Glass Shade - 333199 - Capital Lighting, Inc.
Columbus, OH, USA
39736RBPC Large Chandeliers-Glass Shade
333199
39736RBPC Large Chandeliers-Glass Shade 333199
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098541 Category: Multi-Tier Chandelier Glass: Root Beer Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 53.00
Bulb
Type: LED
Qty: 18
Wattage: 1
Finish: Polished Chrome
Product Name: 18 Light Chandelier
UPC: 783209098541
Category: Multi-Tier Chandelier
Glass: Root Beer
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333199
Product Name 39736RBPC Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details