Capital Lighting, Inc. 39844PN Mid. Chandeliers-Other 333198

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 17.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 21.34 Product Name: Eight Light Chandelier UPC: 783209099197 Category: Single-Tier Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 17.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 21.34 Product Name: Eight Light Chandelier UPC: 783209099197 Category: Single-Tier Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39844PN Mid. Chandeliers-Other - 333198 - Capital Lighting, Inc.
Columbus, OH, USA
39844PN Mid. Chandeliers-Other
333198
39844PN Mid. Chandeliers-Other 333198
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 17.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 21.34 Product Name: Eight Light Chandelier UPC: 783209099197 Category: Single-Tier Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 17.00
Bulb
Type: G-9
Qty: 8
Wattage: 60
Finish: Polished Nickel
Weight: 21.34
Product Name: Eight Light Chandelier
UPC: 783209099197
Category: Single-Tier Chandelier
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333198
Product Name 39844PN Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details