Capital Lighting, Inc. 39738COPC Sconces-Wall Torchieres 333194

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098565 Category: Wall Sconce Glass: Cognac Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098565 Category: Wall Sconce Glass: Cognac Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39738COPC Sconces-Wall Torchieres - 333194 - Capital Lighting, Inc.
Columbus, OH, USA
39738COPC Sconces-Wall Torchieres
333194
39738COPC Sconces-Wall Torchieres 333194
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098565 Category: Wall Sconce Glass: Cognac Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 34.00
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Polished Chrome
Product Name: Six Light Wall Sconce
UPC: 783209098565
Category: Wall Sconce
Glass: Cognac
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333194
Product Name 39738COPC Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details