Capital Lighting, Inc. 39738SRPC Sconces-Wall Torchieres 333191

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098596 Category: Wall Sconce Glass: Sunrise Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098596 Category: Wall Sconce Glass: Sunrise Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39738SRPC Sconces-Wall Torchieres - 333191 - Capital Lighting, Inc.
Columbus, OH, USA
39738SRPC Sconces-Wall Torchieres
333191
39738SRPC Sconces-Wall Torchieres 333191
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098596 Category: Wall Sconce Glass: Sunrise Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 34.00
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Polished Chrome
Product Name: Six Light Wall Sconce
UPC: 783209098596
Category: Wall Sconce
Glass: Sunrise
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333191
Product Name 39738SRPC Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details