Capital Lighting, Inc. 39720FMPC Semi-Flush Mts.-Other 333190

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 21.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098213 Category: Semi-Flush Mount Glass: Fume Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 21.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098213 Category: Semi-Flush Mount Glass: Fume Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39720FMPC Semi-Flush Mts.-Other - 333190 - Capital Lighting, Inc.
Columbus, OH, USA
39720FMPC Semi-Flush Mts.-Other
333190
39720FMPC Semi-Flush Mts.-Other 333190
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 21.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098213 Category: Semi-Flush Mount Glass: Fume Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 21.00
Bulb
Type: LED
Qty: 12
Wattage: 1
Finish: Polished Chrome
Product Name: 12 Light Flush Mount
UPC: 783209098213
Category: Semi-Flush Mount
Glass: Fume
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333190
Product Name 39720FMPC Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details