Capital Lighting, Inc. 39849PN Sconces-Metal 333171

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.96 Product Name: Two Light Wall Sconce UPC: 783209099258 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.96 Product Name: Two Light Wall Sconce UPC: 783209099258 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39849PN Sconces-Metal - 333171 - Capital Lighting, Inc.
Columbus, OH, USA
39849PN Sconces-Metal
333171
39849PN Sconces-Metal 333171
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.96 Product Name: Two Light Wall Sconce UPC: 783209099258 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 3.96
Product Name: Two Light Wall Sconce
UPC: 783209099258
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333171
Product Name 39849PN Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details