Capital Lighting, Inc. 39863PCPC Mid. Chandeliers-Other 333147

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 33.00 Bulb Qty: 9 Wattage: 4 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209098015 Category: Flush Mount Chandelier Glass: Polish Chrome Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 33.00 Bulb Qty: 9 Wattage: 4 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209098015 Category: Flush Mount Chandelier Glass: Polish Chrome Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39863PCPC Mid. Chandeliers-Other - 333147 - Capital Lighting, Inc.
Columbus, OH, USA
39863PCPC Mid. Chandeliers-Other
333147
39863PCPC Mid. Chandeliers-Other 333147
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 33.00 Bulb Qty: 9 Wattage: 4 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209098015 Category: Flush Mount Chandelier Glass: Polish Chrome Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 33.00
Bulb
Qty: 9
Wattage: 4
Finish: Polished Chrome
Product Name: Nine Light Chandelier
UPC: 783209098015
Category: Flush Mount Chandelier
Glass: Polish Chrome
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333147
Product Name 39863PCPC Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details