Capital Lighting, Inc. 85654CDWSBZ Exterior -Wall Mount 333139

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 8.45 Product Name: One Light Outdoor Wall Mount UPC: 783209095236 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 8.45 Product Name: One Light Outdoor Wall Mount UPC: 783209095236 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
85654CDWSBZ Exterior -Wall Mount - 333139 - Capital Lighting, Inc.
Columbus, OH, USA
85654CDWSBZ Exterior -Wall Mount
333139
85654CDWSBZ Exterior -Wall Mount 333139
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 8.45 Product Name: One Light Outdoor Wall Mount UPC: 783209095236 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Bronze
Weight: 8.45
Product Name: One Light Outdoor Wall Mount
UPC: 783209095236
Category: Outdoor Wall Mount
Glass: Seedy/Wilshire
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333139
Product Name 85654CDWSBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details