Capital Lighting, Inc. 91045FTPC Mini Pendants-Rod 333138

Description
PRODUCT DETAILS / SPECS Bulb Finish: Polished Chrome Weight: 4.41 Product Name: Mini Pendant UPC: 783209097728 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Bulb Finish: Polished Chrome Weight: 4.41 Product Name: Mini Pendant UPC: 783209097728 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
91045FTPC Mini Pendants-Rod - 333138 - Capital Lighting, Inc.
Columbus, OH, USA
91045FTPC Mini Pendants-Rod
333138
91045FTPC Mini Pendants-Rod 333138
PRODUCT DETAILS / SPECS Bulb Finish: Polished Chrome Weight: 4.41 Product Name: Mini Pendant UPC: 783209097728 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Bulb
Finish: Polished Chrome
Weight: 4.41
Product Name: Mini Pendant
UPC: 783209097728
Category: Mini Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333138
Product Name 91045FTPC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details