Capital Lighting, Inc. 87544WTSN Flush Mounts-Bowl Style 333137

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.00 Bulb Type: LED Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 4.03 Product Name: One Light Flush Mount UPC: 783209097476 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.00 Bulb Type: LED Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 4.03 Product Name: One Light Flush Mount UPC: 783209097476 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
87544WTSN Flush Mounts-Bowl Style - 333137 - Capital Lighting, Inc.
Columbus, OH, USA
87544WTSN Flush Mounts-Bowl Style
333137
87544WTSN Flush Mounts-Bowl Style 333137
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.00 Bulb Type: LED Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 4.03 Product Name: One Light Flush Mount UPC: 783209097476 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 3.00
Bulb
Type: LED
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 4.03
Product Name: One Light Flush Mount
UPC: 783209097476
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333137
Product Name 87544WTSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details