PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Etruscan Gold
Weight: 6.28
Product Name: Three Light Chandelier
UPC: 783209285002
Category: Mini Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 333117 |
| Product Name | 2850EG Mini Chandeliers-Candle |
| Application | Residential |