PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Burnished
Weight: 6.16
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209419131
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 333111 |
| Product Name | 4191CLBU Exterior -Wall Mount |
| Application | Residential; Outdoor |