Capital Lighting, Inc. 945BZ Lamps-Table Lamps 331998

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Weight: 8 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Weight: 8 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
945BZ Lamps-Table Lamps - 331998 - Capital Lighting, Inc.
Columbus, OH, USA
945BZ Lamps-Table Lamps
331998
945BZ Lamps-Table Lamps 331998
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Weight: 8 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze
Weight: 8
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331998
Product Name 945BZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details