Capital Lighting, Inc. 898SB Lamps-Table Lamps 331995

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Sienna Bronze Product Name: Two Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Sienna Bronze Product Name: Two Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
898SB Lamps-Table Lamps - 331995 - Capital Lighting, Inc.
Columbus, OH, USA
898SB Lamps-Table Lamps
331995
898SB Lamps-Table Lamps 331995
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Sienna Bronze Product Name: Two Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Sienna Bronze
Product Name: Two Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331995
Product Name 898SB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details