Capital Lighting, Inc. 873 Lamps-Floor Lamps 331993

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 67.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Weight: 22 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 67.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Weight: 22 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
873 Lamps-Floor Lamps - 331993 - Capital Lighting, Inc.
Columbus, OH, USA
873 Lamps-Floor Lamps
331993
873 Lamps-Floor Lamps 331993
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 67.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Weight: 22 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 67.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ponderosa
Weight: 22
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331993
Product Name 873 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details