Capital Lighting, Inc. 896RM Lamps-Table Lamps 331992

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Royal Mahogany Product Name: Two Light Square Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Royal Mahogany Product Name: Two Light Square Table Lamp

Suppliers

Company
Product
Description
Supplier Links
896RM Lamps-Table Lamps - 331992 - Capital Lighting, Inc.
Columbus, OH, USA
896RM Lamps-Table Lamps
331992
896RM Lamps-Table Lamps 331992
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Royal Mahogany Product Name: Two Light Square Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.25
Extension: 12
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Royal Mahogany
Product Name: Two Light Square Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331992
Product Name 896RM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details