Capital Lighting, Inc. 3115TC/PS107 Semi-Flush Mts.-Bowl Style 331989

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toscana Product Name: Three Light Semi Flush Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toscana Product Name: Three Light Semi Flush Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
3115TC/PS107 Semi-Flush Mts.-Bowl Style - 331989 - Capital Lighting, Inc.
Columbus, OH, USA
3115TC/PS107 Semi-Flush Mts.-Bowl Style
331989
3115TC/PS107 Semi-Flush Mts.-Bowl Style 331989
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toscana Product Name: Three Light Semi Flush Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Toscana
Product Name: Three Light Semi Flush
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331989
Product Name 3115TC/PS107 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details