Capital Lighting, Inc. 3166AC Mid. Chandeliers-Candle 331987

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Copper Weight: 14 Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Copper Weight: 14 Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3166AC Mid. Chandeliers-Candle - 331987 - Capital Lighting, Inc.
Columbus, OH, USA
3166AC Mid. Chandeliers-Candle
331987
3166AC Mid. Chandeliers-Candle 331987
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Copper Weight: 14 Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Copper
Weight: 14
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331987
Product Name 3166AC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details