Capital Lighting, Inc. 3543BG/1502 Bathroom Fixtures-Three Lights 331986

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bellagio Product Name: Three Light Bathroom Lights Glass: Faux Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bellagio Product Name: Three Light Bathroom Lights Glass: Faux Calcite

Suppliers

Company
Product
Description
Supplier Links
3543BG/1502 Bathroom Fixtures-Three Lights - 331986 - Capital Lighting, Inc.
Columbus, OH, USA
3543BG/1502 Bathroom Fixtures-Three Lights
331986
3543BG/1502 Bathroom Fixtures-Three Lights 331986
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bellagio Product Name: Three Light Bathroom Lights Glass: Faux Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 11.50
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bellagio
Product Name: Three Light Bathroom Lights
Glass: Faux Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331986
Product Name 3543BG/1502 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details