Capital Lighting, Inc. 4404TN Sconces-Pocket 331985

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Finish: Tuscan Sun Weight: 22 Product Name: Three Light Tall Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Finish: Tuscan Sun Weight: 22 Product Name: Three Light Tall Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
4404TN Sconces-Pocket - 331985 - Capital Lighting, Inc.
Columbus, OH, USA
4404TN Sconces-Pocket
331985
4404TN Sconces-Pocket 331985
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Finish: Tuscan Sun Weight: 22 Product Name: Three Light Tall Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 3
Finish: Tuscan Sun
Weight: 22
Product Name: Three Light Tall Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331985
Product Name 4404TN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details