Capital Lighting, Inc. 4033BG/1502 Mid. Chandeliers-Glass Up 331981

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 35.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bellagio Weight: 77 Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 35.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bellagio Weight: 77 Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4033BG/1502 Mid. Chandeliers-Glass Up - 331981 - Capital Lighting, Inc.
Columbus, OH, USA
4033BG/1502 Mid. Chandeliers-Glass Up
331981
4033BG/1502 Mid. Chandeliers-Glass Up 331981
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 35.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bellagio Weight: 77 Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 35.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Bellagio
Weight: 77
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331981
Product Name 4033BG/1502 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details