Capital Lighting, Inc. 2510SB/ART Sconces-Single Glass 331978

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 17.00 Extension: 4.88 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Sienna Bronze Product Name: Single Light Wall Sconce Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 17.00 Extension: 4.88 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Sienna Bronze Product Name: Single Light Wall Sconce Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
2510SB/ART Sconces-Single Glass - 331978 - Capital Lighting, Inc.
Columbus, OH, USA
2510SB/ART Sconces-Single Glass
331978
2510SB/ART Sconces-Single Glass 331978
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 17.00 Extension: 4.88 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Sienna Bronze Product Name: Single Light Wall Sconce Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 17.00
Extension: 4.88
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Sienna Bronze
Product Name: Single Light Wall Sconce
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331978
Product Name 2510SB/ART Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details