Capital Lighting, Inc. 2501-1TG/ALABASTER Sconces-Single Glass 331976

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tuscan Gold Weight: 3 Product Name: One Light Wall Bracket Glass: Alabaster Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tuscan Gold Weight: 3 Product Name: One Light Wall Bracket Glass: Alabaster Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2501-1TG/ALABASTER Sconces-Single Glass - 331976 - Capital Lighting, Inc.
Columbus, OH, USA
2501-1TG/ALABASTER Sconces-Single Glass
331976
2501-1TG/ALABASTER Sconces-Single Glass 331976
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tuscan Gold Weight: 3 Product Name: One Light Wall Bracket Glass: Alabaster Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tuscan Gold
Weight: 3
Product Name: One Light Wall Bracket
Glass: Alabaster
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331976
Product Name 2501-1TG/ALABASTER Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details