Capital Lighting, Inc. 2503-1SB/IRIDESCENT Bathroom Fixtures-Three Lights 331973

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.36 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sierra Bronze Product Name: Three Light Wall Bracket Glass: Iridescent
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.36 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sierra Bronze Product Name: Three Light Wall Bracket Glass: Iridescent

Suppliers

Company
Product
Description
Supplier Links
2503-1SB/IRIDESCENT Bathroom Fixtures-Three Lights - 331973 - Capital Lighting, Inc.
Columbus, OH, USA
2503-1SB/IRIDESCENT Bathroom Fixtures-Three Lights
331973
2503-1SB/IRIDESCENT Bathroom Fixtures-Three Lights 331973
PRODUCT DETAILS / SPECS Width/Dia: 28.36 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sierra Bronze Product Name: Three Light Wall Bracket Glass: Iridescent

PRODUCT DETAILS / SPECS
Width/Dia: 28.36
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sierra Bronze
Product Name: Three Light Wall Bracket
Glass: Iridescent

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331973
Product Name 2503-1SB/IRIDESCENT Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details