Capital Lighting, Inc. 2506-1SB/ALABASTER Pendants-Glass Down 331971

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sierra Bronze Weight: 8 Product Name: One Light Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sierra Bronze Weight: 8 Product Name: One Light Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
2506-1SB/ALABASTER Pendants-Glass Down - 331971 - Capital Lighting, Inc.
Columbus, OH, USA
2506-1SB/ALABASTER Pendants-Glass Down
331971
2506-1SB/ALABASTER Pendants-Glass Down 331971
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sierra Bronze Weight: 8 Product Name: One Light Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 43.00
Length 43.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sierra Bronze
Weight: 8
Product Name: One Light Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331971
Product Name 2506-1SB/ALABASTER Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details