Capital Lighting, Inc. 2540GB Mini Pendants-Rod 331966

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grecian Bronze Weight: 5 Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grecian Bronze Weight: 5 Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
2540GB Mini Pendants-Rod - 331966 - Capital Lighting, Inc.
Columbus, OH, USA
2540GB Mini Pendants-Rod
331966
2540GB Mini Pendants-Rod 331966
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grecian Bronze Weight: 5 Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Grecian Bronze
Weight: 5
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331966
Product Name 2540GB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details