Capital Lighting, Inc. 2547GB Island/Pool Table-4 Light + 331962

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Grecian Bronze Weight: 9 Product Name: Four Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Grecian Bronze Weight: 9 Product Name: Four Light Island Light

Suppliers

Company
Product
Description
Supplier Links
2547GB Island/Pool Table-4 Light + - 331962 - Capital Lighting, Inc.
Columbus, OH, USA
2547GB Island/Pool Table-4 Light +
331962
2547GB Island/Pool Table-4 Light + 331962
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Grecian Bronze Weight: 9 Product Name: Four Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Grecian Bronze
Weight: 9
Product Name: Four Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331962
Product Name 2547GB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details