Capital Lighting, Inc. 2664HB/CALC Bathroom Fixtures-Four Lights 331957

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Heirloom Bronze Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Heirloom Bronze Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2664HB/CALC Bathroom Fixtures-Four Lights - 331957 - Capital Lighting, Inc.
Columbus, OH, USA
2664HB/CALC Bathroom Fixtures-Four Lights
331957
2664HB/CALC Bathroom Fixtures-Four Lights 331957
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Heirloom Bronze Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Heirloom Bronze
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331957
Product Name 2664HB/CALC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details