Capital Lighting, Inc. 2665SG/PS22 Sconces-Single Glass 331954

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Saxon Gold Product Name: One Light Wall Bracket Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Saxon Gold Product Name: One Light Wall Bracket Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
2665SG/PS22 Sconces-Single Glass - 331954 - Capital Lighting, Inc.
Columbus, OH, USA
2665SG/PS22 Sconces-Single Glass
331954
2665SG/PS22 Sconces-Single Glass 331954
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Saxon Gold Product Name: One Light Wall Bracket Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Saxon Gold
Product Name: One Light Wall Bracket
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331954
Product Name 2665SG/PS22 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details