Capital Lighting, Inc. 3034PD/1438 Sconces-Double Glass 331952

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Weight: 11 Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Weight: 11 Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
3034PD/1438 Sconces-Double Glass - 331952 - Capital Lighting, Inc.
Columbus, OH, USA
3034PD/1438 Sconces-Double Glass
331952
3034PD/1438 Sconces-Double Glass 331952
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Weight: 11 Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ponderosa
Weight: 11
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331952
Product Name 3034PD/1438 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details