Capital Lighting, Inc. 2530EB-C Mini Pendants-Chain 331945

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Ebony Weight: 4 Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Ebony Weight: 4 Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
2530EB-C Mini Pendants-Chain - 331945 - Capital Lighting, Inc.
Columbus, OH, USA
2530EB-C Mini Pendants-Chain
331945
2530EB-C Mini Pendants-Chain 331945
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Ebony Weight: 4 Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Ebony
Weight: 4
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331945
Product Name 2530EB-C Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details