Capital Lighting, Inc. 2518SV/ART Mini Pendants-Chain 331944

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Aged Silver Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Aged Silver Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
2518SV/ART Mini Pendants-Chain - 331944 - Capital Lighting, Inc.
Columbus, OH, USA
2518SV/ART Mini Pendants-Chain
331944
2518SV/ART Mini Pendants-Chain 331944
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Aged Silver Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Aged Silver
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331944
Product Name 2518SV/ART Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details